SN74LV221ANSR
SN74LV221ANSR
Active
Description:  IC MULTIVIBRATOR 13.2NS 16SO
Manufacturer:  Texas Instruments
History Price: $0.63150
In Stock: 46800
SN74LV221ANSR vs SN74LVC1G123DCTR
Series
74LV
74LVC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
1
Schmitt Trigger Input
Yes
Yes
Propagation Delay
13.2 ns
18.5 ns
Current - Output High, Low
12mA, 12mA
32mA, 32mA
Voltage - Supply
2 V ~ 5.5 V
1.65 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
16-SO
SM8