SN74LV221ADBR
SN74LV221ADBR
Obsolete
Description:  IC MULTIVIBRATOR 13.2NS 16SSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 41300
SN74LV221ADBR vs SN74LS423DRE4
Series
74LV
74LS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
13.2 ns
28 ns
Current - Output High, Low
12mA, 12mA
400μA, 8mA
Voltage - Supply
2 V ~ 5.5 V
4.75 V ~ 5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
16-SOIC