Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74LV221AD
SN74LV221AD
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 13.2NS 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN74LV221AD Datasheet
History Price: $1.59000
In Stock: 10200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74LV221AD vs SN74LV123APWT
Part No
SN74LV221AD
SN74LV123APWT
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
74LV
74LV
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
13.2 ns
13 ns
Current - Output High, Low
12mA, 12mA
12mA, 12mA
Voltage - Supply
2 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP