Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74LV123APWT
SN74LV123APWT
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 13NS 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
SN74LV123APWT Datasheet
History Price: $1.28000
In Stock: 35800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74LV123APWT vs SN74LS423N
Part No
SN74LV123APWT
SN74LS423N
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
74LV
74LS
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
13 ns
28 ns
Current - Output High, Low
12mA, 12mA
400μA, 8mA
Voltage - Supply
2 V ~ 5.5 V
4.75 V ~ 5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-PDIP