Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74LV123ANS
SN74LV123ANS
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR
Manufacturer:
Texas Instruments
Datasheet:
SN74LV123ANS Datasheet
History Price: $0.25000
In Stock: 18100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74LV123ANS vs SN74LS423NSR
Part No
SN74LV123ANS
SN74LS423NSR
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
74LS
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
Monostable
Independent Circuits
-
2
Schmitt Trigger Input
-
No
Propagation Delay
-
28 ns
Current - Output High, Low
-
400μA, 8mA
Voltage - Supply
-
4.75 V ~ 5.25 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
-
16-SO