SN74LV123ADB
SN74LV123ADB
Active
Description:  IC DUAL RETRIG MULTIVIB 16SSOP
Manufacturer:  Texas Instruments
History Price: $0.24000
In Stock: 31500
SN74LV123ADB vs SN74LV221APWR
Series
-
74LV
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
Monostable
Independent Circuits
-
2
Schmitt Trigger Input
-
Yes
Propagation Delay
-
13.2 ns
Current - Output High, Low
-
12mA, 12mA
Voltage - Supply
-
2 V ~ 5.5 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP