SN74LV123ADB
SN74LV123ADB
Active
Description:  IC DUAL RETRIG MULTIVIB 16SSOP
Manufacturer:  Texas Instruments
History Price: $0.24000
In Stock: 31500
SN74LV123ADB vs SN74LS423DRE4
Series
-
74LS
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
-
Monostable
Independent Circuits
-
2
Schmitt Trigger Input
-
No
Propagation Delay
-
28 ns
Current - Output High, Low
-
400μA, 8mA
Voltage - Supply
-
4.75 V ~ 5.25 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC