SN74LS423NG4
SN74LS423NG4
Discontinued
Description:  IC MULTIVIBRATOR 28NS 16DIP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 7100
SN74LS423NG4 vs SN74LVC1G123DCTR
Series
74LS
74LVC
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
1
Schmitt Trigger Input
No
Yes
Propagation Delay
28 ns
18.5 ns
Current - Output High, Low
400μA, 8mA
32mA, 32mA
Voltage - Supply
4.75 V ~ 5.25 V
1.65 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
16-PDIP
SM8