Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74LS423NG4
SN74LS423NG4
Discontinued
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 28NS 16DIP
Manufacturer:
Texas Instruments
Datasheet:
SN74LS423NG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74LS423NG4 vs SN74LV221APWT
Part No
SN74LS423NG4
SN74LV221APWT
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
74LS
74LV
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
Yes
Propagation Delay
28 ns
13.2 ns
Current - Output High, Low
400μA, 8mA
12mA, 12mA
Voltage - Supply
4.75 V ~ 5.25 V
2 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP