☰
SN74LS151DR2
SN74LS151DR2
Active
Description:  MULTIPLEXER, LS SERIES TTL
Manufacturer:  onsemi
History Price: Active
In Stock: 39040
SN74LS151DR2 vs SN74AHCT138DR
Manufacturer
Series
74LS
74AHCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Multiplexer
Decoder/Demultiplexer
Circuit
1 x 8:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
400μA, 8mA
8mA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC