SN74HC298N
SN74HC298N
Active
Description:  MULTIPLEXER, 4-FUNC, 2 LINE INPU
Manufacturer:  Rochester Electronics
Datasheet:   SN74HC298N Datasheet
History Price: $13.06000
In Stock: 20100
SN74HC298N vs SN74S257D
Series
74HC
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Multiplexer
Multiplexer
Circuit
4 x 2:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
5.2mA, 5.2mA
6.5mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC