Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74CBT3345DW
SN74CBT3345DW
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 8 X 1:1 20SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN74CBT3345DW Datasheet
History Price: $1.36000
In Stock: 21760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74CBT3345DW vs SN74HC151PW
Part No
SN74CBT3345DW
SN74HC151PW
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
74CBT
74HC
Packaging
Tube
Tube
Status
Active
Active
Type
Bus Switch
Multiplexer
Circuit
8 x 1:1
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
-
7.8mA, 7.8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
16-TSSOP