☰
SN74CBT3345DW
SN74CBT3345DW
Active
Description:  IC BUS SWITCH 8 X 1:1 20SOIC
Manufacturer:  Texas Instruments
History Price: $1.36000
In Stock: 25030
SN74CBT3345DW vs SN74CB3T3383DGVR
Series
74CBT
74CB
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Bus Switch
Bus FET Exchange Switch
Circuit
8 x 1:1
5 x 2:2
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
24-TVSOP