SN74ALS161BD
SN74ALS161BD
Active
Description:  IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:  Texas Instruments
History Price: $1.44000
In Stock: 28400
SN74ALS161BD vs SN74LV393ANSR
Series
74ALS
74LV
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
40 MHz
70 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
4.5 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
14-SO