SN74ACT7807-20FN
SN74ACT7807-20FN
Obsolete
Description:  IC SYNC FIFO MEM 2048X9 44-PLCC
Manufacturer:  Texas Instruments
History Price: $13.47000
In Stock: 33800
SN74ACT7807-20FN vs SN74V293-15PZAG4
Series
74ACT
74V
Packaging
Tube
Tray
Status
Obsolete
Discontinued
Memory Size
18K (2K x 9)
1.125M (64K x 18)(128K x 9)
Function
Synchronous
Synchronous
Data Rate
50MHz
66.7MHz
Access Time
13ns
10ns
Voltage - Supply
4.5 V ~ 5.5 V
3.15 V ~ 3.45 V
Current - Supply (Max)
400μA
35mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
Yes
Yes
Retransmit Capability
No
Yes
FWFT Support
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
80-LQFP
Supplier Device Package
44-PLCC (16.58x16.58)
80-LQFP (14x14)