Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74221NE4
SN74221NE4
Active
Logic - Multivibrators
Description:
SN74221 DUAL MONOSTABLE MULTIVIB
Manufacturer:
Texas Instruments
Datasheet:
SN74221NE4 Datasheet
History Price: Active
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74221NE4 vs SN74LVC1G123DCTR
Part No
SN74221NE4
SN74LVC1G123DCTR
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
74LVC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
Monostable
Independent Circuits
-
1
Schmitt Trigger Input
-
Yes
Propagation Delay
-
18.5 ns
Current - Output High, Low
-
32mA, 32mA
Voltage - Supply
-
1.65 V ~ 5.5 V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
-
SM8