SN74154N
SN74154N
Obsolete
Description:  IC DECODER/DEMUX 1X4:16 24DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74154N Datasheet
History Price: Obsolete
In Stock: 39400
SN74154N vs SN74S157N
Series
7400
74S
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 4:16
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
800μA, 16mA
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
16-PDIP