Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74154N
SN74154N
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER/DEMUX 1X4:16 24DIP
Manufacturer:
Texas Instruments
Datasheet:
SN74154N Datasheet
History Price: Obsolete
In Stock: 39400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74154N vs SN74S151NSR
Part No
SN74154N
SN74S151NSR
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
7400
74S
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 4:16
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
800μA, 16mA
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
24-PDIP
16-SO