SN74150NG4
SN74150NG4
Obsolete
Description:  IC MULTIPLEXER 1 X 16:1 24DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74150NG4 Datasheet
History Price: Obsolete
In Stock: 27200
SN74150NG4 vs SN74S151NS
Series
7400
74S
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Multiplexer
Multiplexer
Circuit
1 x 16:1
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
800μA, 16mA
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
24-PDIP
16-SO