Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74148N3
SN74148N3
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
ENCODER
Manufacturer:
Texas Instruments
Datasheet:
SN74148N3 Datasheet
History Price: $0.85000
In Stock: 15000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74148N3 vs SN74S257DE4
Part No
SN74148N3
SN74S257DE4
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
-
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Multiplexer
Circuit
-
4 x 2:1
Independent Circuits
-
1
Current - Output High, Low
-
6.5mA, 20mA
Voltage Supply Source
-
Single Supply
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC