Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments SN74126N
SN74126N
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER
Manufacturer:
Texas Instruments
Datasheet:
SN74126N Datasheet
History Price: $0.78000
In Stock: 47000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74126N vs SN75472DE4
Part No
SN74126N
SN75472DE4
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
Peripheral Driver
Number of Elements
-
2
Number of Bits per Element
-
2
Input Type
-
-
Output Type
-
-
Current - Output High, Low
-
-, 300mA
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC