SN74121D
SN74121D
Active
Description:  IC MULTIVIBRATOR 45NS 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74121D Datasheet
History Price: $4.58000
In Stock: 30100
SN74121D vs SN74LV221ADG4
Series
7400
74LV
Packaging
Tube
Tube
Status
Active
Discontinued
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
Yes
Propagation Delay
45 ns
13.2 ns
Current - Output High, Low
400μA, 16mA
12mA, 12mA
Voltage - Supply
4.75 V ~ 5.25 V
2 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-SOIC