SN7400NSRG4
SN7400NSRG4
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14SOP
Manufacturer:  Texas Instruments
Datasheet:   SN7400NSRG4 Datasheet
History Price: Obsolete
In Stock: 29200
SN7400NSRG4 vs SN74S32N
Series
7400
74S
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Active
Logic Type
NAND Gate
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
400μA, 16mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SO
14-PDIP
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)