SLA7078MS
SLA7078MS
Obsolete
Description:  IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
Manufacturer:  Sanken Electric
Datasheet:   SLA7078MS Datasheet
History Price: Obsolete
In Stock: 49700
SLA7078MS vs SLA6870MZLF2175
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Unipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Low Side (4)
Half Bridge (3)
Interface
Parallel
Logic
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
-
Applications
General Purpose
Home Appliance
Current - Output
3A
3A
Voltage - Supply
3V ~ 5.5V
13.5V ~ 16.5V
Voltage - Load
10V ~ 44V
500V (Max)
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
23-SSIP Formed Leads
24-SSIP Exposed Pad, Formed Leads
Supplier Device Package
23-ZIP (SLA) LF 2151
24-ZIP LF2175