Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Sanken Electric SLA7078MR
SLA7078MR
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
Manufacturer:
Sanken Electric
Datasheet:
SLA7078MR Datasheet
History Price: Obsolete
In Stock: 18600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SLA7078MR vs SLA7026M
Part No
SLA7078MR
SLA7026M
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Sanken Electric
Sanken Electric
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Motor Type - Stepper
Unipolar
Unipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Low Side (4)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
3A
3A
Voltage - Supply
3V ~ 5.5V
10V ~ 44V
Voltage - Load
10V ~ 44V
10V ~ 44V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
23-ESIP Formed Leads
18-SSIP Formed Leads
Supplier Device Package
23-ZIP (SLA)
18-ZIP