SLA7042ML
SLA7042ML
Obsolete
Description:  IC MTR DRV UNIPLR 4.5-5.5V 18SIP
Manufacturer:  Sanken Electric
Datasheet:   SLA7042ML Datasheet
History Price: Obsolete
In Stock: 19100
SLA7042ML vs SLA7078MS
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Unipolar
Unipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Low Side (4)
Interface
Serial
Parallel
Technology
NMOS
Power MOSFET
Step Resolution
1, 1/2
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
General Purpose
Current - Output
1.5A
3A
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Voltage - Load
4.5V ~ 5.5V
10V ~ 44V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
18-SSIP Formed Leads
23-SSIP Formed Leads
Supplier Device Package
18-SIP
23-ZIP (SLA) LF 2151