SLA7026M
SLA7026M
Active
Description:  IC MTR DRV UNIPOLAR 10-44V 18ZIP
Manufacturer:  Sanken Electric
Datasheet:   SLA7026M Datasheet
History Price: Active
In Stock: 32500
SLA7026M vs SLA7044ML
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Motor Type - Stepper
Unipolar
Unipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Serial
Technology
Power MOSFET
NMOS
Step Resolution
1, 1/2
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
3A
3A
Voltage - Supply
10V ~ 44V
4.5V ~ 5.5V
Voltage - Load
10V ~ 44V
4.5V ~ 5.5V
Operating Temperature
-
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
18-SSIP Formed Leads
18-SSIP Formed Leads
Supplier Device Package
18-ZIP
18-SIP