Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Sanken Electric SLA6870MZ
SLA6870MZ
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC BRIDGE DRIVER PAR 24SIP
Manufacturer:
Sanken Electric
Datasheet:
SLA6870MZ Datasheet
History Price: Obsolete
In Stock: 27000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SLA6870MZ vs SLA7080MPR
Part No
SLA6870MZ
SLA7080MPR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Sanken Electric
Sanken Electric
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Unipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (2)
Interface
Logic
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1, 1/2
Applications
Home Appliance
General Purpose
Current - Output
3A
1A
Voltage - Supply
13.5V ~ 16.5V
3V ~ 5.5V
Voltage - Load
500V (Max)
10V ~ 44V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
24-SSIP Formed Leads
23-ESIP Formed Leads
Supplier Device Package
24-ZIP LF2171
23-ZIP (SLA)