SIM3L166-C-GMR
SIM3L166-C-GMR
Not For New Designs
Description:  IC MCU 32BIT 256KB FLASH 64QFN
Manufacturer:  Silicon Labs
History Price: $14.05184
In Stock: 49800
SIM3L166-C-GMR vs SIM3L166-C-GQ
Manufacturer
Series
SiM3L1xx
SiM3L1xx
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Not For New Designs
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
50MHz
Connectivity
I2C, IrDA, SmartCard, SPI, UART/USART
I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O
51
51
Program Memory Size
256KB (256K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.8V
1.8V ~ 3.8V
Data Converters
A/D 23x10/12b; D/A 1x10b
A/D 23x10/12b; D/A 1x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-TQFP
Supplier Device Package
64-QFN (9x9)
64-TQFP (10x10)