SIM3L157-C-GQ
SIM3L157-C-GQ
Not For New Designs
Description:  IC MCU 32BIT 128KB FLASH 80TQFP
Manufacturer:  Silicon Labs
History Price: $14.92919
In Stock: 44300
SIM3L157-C-GQ vs SIM3U134-B-GM
Manufacturer
Series
SiM3L1xx
SiM3U1xx
Packaging
Tray
Tray
Status
Not For New Designs
Not For New Designs
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
80MHz
Connectivity
I2C, IrDA, SmartCard, SPI, UART/USART
I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O
62
28
Program Memory Size
128KB (128K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
32K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.8V
1.8V ~ 3.6V
Data Converters
A/D 24x10/12b; D/A 1x10b
A/D 18x12b; D/A 2x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-TQFP
40-VFQFN Exposed Pad
Supplier Device Package
80-TQFP (12x12)
40-QFN (6x6)