SIM3C144-B-GM
SIM3C144-B-GM
Not For New Designs
Description:  IC MCU 32BIT 64KB FLASH 40QFN
Manufacturer:  Silicon Labs
History Price: $8.32128
In Stock: 44800
SIM3C144-B-GM vs SIM3U136-B-GMR
Manufacturer
Series
SiM3C1xx
SiM3U1xx
Packaging
Tray
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
80MHz
80MHz
Connectivity
I2C, IrDA, SmartCard, SPI, UART/USART
EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O
28
50
Program Memory Size
64KB (64K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
1.8V ~ 3.6V
Data Converters
A/D 18x12b; D/A 2x10b
A/D 28x12b; D/A 2x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
64-QFN (9x9)