Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Skyworks Solutions SI4136-BM
SI4136-BM
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FREQ SYNTH 28QFN
Manufacturer:
Skyworks Solutions
Datasheet:
SI4136-BM Datasheet
History Price: Obsolete
In Stock: 48500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SI4136-BM vs SI4114G-BM
Part No
SI4136-BM
SI4114G-BM
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Frequency Synthesizer
Frequency Synthesizer
PLL
Yes
Yes
Input
Crystal
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
2.5GHz
1.99GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 2.9V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
28-QFN (5x5)