Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ Skyworks Solutions SI2457-D-FT
SI2457-D-FT
Active
Interface - Modems - ICs and Modules
Description:
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Manufacturer:
Skyworks Solutions
Datasheet:
SI2457-D-FT Datasheet
History Price: $13.82000
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SI2457-D-FT vs SI2457-C-FS
Part No
SI2457-D-FT
SI2457-C-FS
Category
Interface - Modems - ICs and Modules
Interface - Modems - ICs and Modules
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
ISOmodem
ISOmodem
Packaging
Tube
Tube
Status
Active
Not For New Designs
Data Format
V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates
56k
56k
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
16-SOIC