Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ Skyworks Solutions SI2439-A-FM
SI2439-A-FM
Active
Interface - Modems - ICs and Modules
Description:
IC ISOMODEM 33.6KBPS 38-QFN
Manufacturer:
Skyworks Solutions
Datasheet:
SI2439-A-FM Datasheet
History Price: $16.36000
In Stock: 19400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SI2439-A-FM vs SI2457-D-FT
Part No
SI2439-A-FM
SI2457-D-FT
Category
Interface - Modems - ICs and Modules
Interface - Modems - ICs and Modules
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
ISOmodem
ISOmodem
Packaging
Tray
Tube
Status
Active
Active
Data Format
V.34, V.92
V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates
-
56k
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-VFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
38-QFN (5x7)
24-TSSOP