Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ Skyworks Solutions SI2415-C-GTR
SI2415-C-GTR
Obsolete
Interface - Modems - ICs and Modules
Description:
IC ISOMODE SYST-SIDE DAA 24TSSOP
Manufacturer:
Skyworks Solutions
Datasheet:
SI2415-C-GTR Datasheet
History Price: Obsolete
In Stock: 26600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SI2415-C-GTR vs SI2457-D-FS
Part No
SI2415-C-GTR
SI2457-D-FS
Category
Interface - Modems - ICs and Modules
Interface - Modems - ICs and Modules
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
ISOmodem
ISOmodem
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Data Format
V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates
2.4k
56k
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
16-SOIC