SC705CSTRT
SC705CSTRT
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 4CSP
Manufacturer:  Semtech Corporation
Datasheet:   SC705CSTRT Datasheet
History Price: $0.61000
In Stock: 45800
SC705CSTRT vs SC701HCSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
-
Voltage - Load
1.1V ~ 3.6V
0V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
1.7V ~ 5.5V
Current - Output (Max)
500mA
4A
Rds On (Typ)
64mOhm
8mOhm
Input Type
-
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Slew Rate Controlled
Fault Protection
-
Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-CSP (0.76x0.76)
6-CSP (0.9x1.4)
Package / Case
4-WFBGA, CSPBGA
6-WFBGA, CSPBGA