SC701HCSTRT
SC701HCSTRT
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 6CSP
Manufacturer:  Semtech Corporation
Datasheet:   SC701HCSTRT Datasheet
History Price: Obsolete
In Stock: 33600
SC701HCSTRT vs SC728CSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
-
On/Off
Voltage - Load
0V ~ 5.5V
1.1V ~ 3.6V
Voltage - Supply (Vcc/Vdd)
1.7V ~ 5.5V
Not Required
Current - Output (Max)
4A
2A
Rds On (Typ)
8mOhm
24mOhm
Input Type
Non-Inverting
-
Features
Slew Rate Controlled
Slew Rate Controlled
Fault Protection
Over Voltage
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-CSP (0.9x1.4)
4-CSP (0.76x0.76)
Package / Case
6-WFBGA, CSPBGA
4-WFBGA, CSPBGA