Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC657ULTRT
SC657ULTRT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 25MA 14MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC657ULTRT Datasheet
History Price: Obsolete
In Stock: 32600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC657ULTRT vs SC627AULTRT
Part No
SC657ULTRT
SC627AULTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
SemPulse
mAhXLife
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
5
5
Voltage - Supply (Min)
2.9V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
2.5V ~ 5.25V
2.5V ~ 5.25V
Current - Output / Channel
25mA
25mA, 700mA (Flash)
Frequency
250kHz
-
Dimming
-
I2C
Applications
Backlight
Backlight, Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-UFQFN
20-VFQFN Exposed Pad
Supplier Device Package
14-MLPQ-UT (2x2)
20-MLPQ-UT (3x3)