SC657ULTRT
SC657ULTRT
Obsolete
Description:  IC LED DRIVER RGLTR 25MA 14MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC657ULTRT Datasheet
History Price: Obsolete
In Stock: 32600
SC657ULTRT vs SC600BIMSTRT
Series
SemPulse
mAhXLife
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
5
1
Voltage - Supply (Min)
2.9V
2.5V
Voltage - Supply (Max)
5.5V
6.5V
Voltage - Output
2.5V ~ 5.25V
5V
Current - Output / Channel
25mA
120mA
Frequency
250kHz
650kHz
Dimming
-
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-UFQFN
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
14-MLPQ-UT (2x2)
10-MSOP