Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC653ULTRT
SC653ULTRT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 25MA 18MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC653ULTRT Datasheet
History Price: Obsolete
In Stock: 39300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC653ULTRT vs SC618ULTRT
Part No
SC653ULTRT
SC618ULTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
SemPulse
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
2.9V
3V
Voltage - Supply (Max)
5.5V
5.25V
Voltage - Output
2.5V ~ 5.25V
-
Current - Output / Channel
25mA
500mA (Flash)
Frequency
250kHz
250kHz
Dimming
-
-
Applications
Backlight
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-UFQFN Exposed Pad
10-UFDFN Exposed Pad
Supplier Device Package
18-MLPQ-UT (2.3x2.3)
10-MLPD-UT (3x3)