Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC628AULTRT
SC628AULTRT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR I2C 1A 20MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC628AULTRT Datasheet
History Price: Obsolete
In Stock: 14900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC628AULTRT vs SC667ULTRT
Part No
SC628AULTRT
SC667ULTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
7 + 4LDOs
Voltage - Supply (Min)
3V
2.9V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
2.5V ~ 5.25V
-
Current - Output / Channel
1A (Flash)
25mA
Frequency
250kHz
400kHz
Dimming
I2C
PWM
Applications
Camera Flash
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
20-MLPQ-UT (3x3)