SC622AULTRT
SC622AULTRT
Obsolete
Description:  IC LED DRV RGLTR I2C 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC622AULTRT Datasheet
History Price: Obsolete
In Stock: 16100
SC622AULTRT vs SC654ULTRT
Series
mAhXLife
SemPulse
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
3V
2.9V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
2.5V ~ 5.25V
2.5V ~ 5.25V
Current - Output / Channel
400mA (Flash)
25mA
Frequency
-
250kHz
Dimming
I2C
-
Applications
Camera Flash
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
14-UFQFN
Supplier Device Package
20-MLPQ-UT (3x3)
14-MLPQ-UT (2x2)