SC603IMLTRT
SC603IMLTRT
Obsolete
Description:  IC LED DRIVER RGLTR 200MA 10MLP
Manufacturer:  Semtech Corporation
Datasheet:   SC603IMLTRT Datasheet
History Price: Obsolete
In Stock: 48400
SC603IMLTRT vs SC624ULTRT
Series
-
mAhXLife
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
4
Voltage - Supply (Min)
2.5V
3V
Voltage - Supply (Max)
6.5V
5.5V
Voltage - Output
4.275V ~ 4.725V
2.5V ~ 5.25V
Current - Output / Channel
200mA
25mA
Frequency
625kHz
-
Dimming
-
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
10-MLP (3x3)
20-MLPQ-UT (3x3)