SC600BIMLTRT
SC600BIMLTRT
Obsolete
Description:  IC LED DRIVER RGLTR 120MA 10MLPD
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 11800
SC600BIMLTRT vs SC600CIMLTRT
Series
mAhXLife
mAhXLife
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
2.5V
2.5V
Voltage - Supply (Max)
6.5V
6.5V
Voltage - Output
5V
5V
Current - Output / Channel
120mA
60mA
Frequency
650kHz
650kHz
Dimming
-
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
10-MLPD (3x3)