SC600AIMLTRT
SC600AIMLTRT
Not For New Designs
Description:  IC LED DRIVER RGLTR 60MA 10MLPD
Manufacturer:  Semtech Corporation
History Price: $1.56940
In Stock: 49600
SC600AIMLTRT vs SC628AULTRT
Series
mAhXLife
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
2.5V
3V
Voltage - Supply (Max)
6.5V
5.5V
Voltage - Output
5V
2.5V ~ 5.25V
Current - Output / Channel
60mA
1A (Flash)
Frequency
650kHz
250kHz
Dimming
-
I2C
Applications
Backlight
Camera Flash
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
20-MLPQ-UT (3x3)