☰
SC49EEULTRT
SC49EEULTRT
Obsolete
Description:  IC REGULATOR SMD
Manufacturer:  Semtech Corporation
Datasheet:   SC49EEULTRT Datasheet
History Price: Obsolete
In Stock: 7920
SC49EEULTRT vs SC4520SETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
4.4V
Voltage - Input (Max)
-
24V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
20.4V
Current - Output
-
3A
Frequency - Switching
-
100kHz ~ 600kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
8-SOIC, EDP