SC4812STRT
SC4812STRT
Obsolete
Description:  IC REG CTRLR MULT TOPOLOGY 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4812STRT Datasheet
History Price: Obsolete
In Stock: 23600
SC4812STRT vs SC450ITSTRT
Series
-
PowerStep IV
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
12V ~ 90V
3V ~ 30V
Frequency - Switching
260kHz
-
Duty Cycle (Max)
80%
-
Synchronous Rectifier
No
Yes
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Soft Start
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SO
38-TSSOP