Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC4810BITSTRT
SC4810BITSTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR FWRD CONV 16TSSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC4810BITSTRT Datasheet
History Price: Obsolete
In Stock: 37000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC4810BITSTRT vs SC461ULTRT
Part No
SC4810BITSTRT
SC461ULTRT
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Forward Converter
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
8.2V ~ 15V
-
Frequency - Switching
50kHz ~ 1MHz
-
Duty Cycle (Max)
85%
-
Synchronous Rectifier
No
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control, Ramp, Soft Start
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
20-MLPQ-UT (3x3)