SC4626ESKTRT
SC4626ESKTRT
Obsolete
Description:  IC REG BUCK 1.28V 1A SOT23-5
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 5000
SC4626ESKTRT vs SC4519HSETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
4.4V
Voltage - Input (Max)
5.5V
24V
Voltage - Output (Min/Fixed)
1.28V
0.8V
Voltage - Output (Max)
-
20.4V
Current - Output
1A
3A
Frequency - Switching
2.5MHz
600kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SOT-23-5
8-SOIC, EDP