SC4614MSTRT
SC4614MSTRT
Not For New Designs
Description:  IC REG CTRLR BUCK 10MSOP
Manufacturer:  Semtech Corporation
Datasheet:   SC4614MSTRT Datasheet
History Price: $1.25550
In Stock: 44900
SC4614MSTRT vs SC470IMLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4V ~ 18V
4.5V ~ 5.5V
Frequency - Switching
500kHz
-
Duty Cycle (Max)
97%
-
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Phase Control
Current Limit, Enable, On Time Control, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-VQFN Exposed Pad
Supplier Device Package
10-MSOP
16-MLPQ (4x4)